Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0603FT11K5

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326397-RMCF0603FT11 K5 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 11.5 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF0603FT11K5TR,RMC F0603FT11K5DKR,-RMCF 0603FT11K5CT,RMCF1/1 611.5K1%R-ND,RMCF1/1 611.5KFR,RMCF0603FT1 1K5CT,RMCF0603FT11K5 -ND,-RMCF0603FT11K5, RMCF1/1611.5K1%R,-RM CF0603FT11K5DKR,-RMC F0603FT11K5TR,RMCF1/ 1611.5KFR-ND,RMCF 1/16 11.5K 1% R,-RMCF0603FT11K5-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326397-RMCF0603FT11 K5 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 11.5 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF0603FT11K5TR,RMC F0603FT11K5DKR,-RMCF 0603FT11K5CT,RMCF1/1 611.5K1%R-ND,RMCF1/1 611.5KFR,RMCF0603FT1 1K5CT,RMCF0603FT11K5 -ND,-RMCF0603FT11K5, RMCF1/1611.5K1%R,-RM CF0603FT11K5DKR,-RMC F0603FT11K5TR,RMCF1/ 1611.5KFR-ND,RMCF 1/16 11.5K 1% R,-RMCF0603FT11K5-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326397-RMCF0603FT11K5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326397-RMCF0603FT11K5
Resistors - Chip Resistor - Surface Mount 1326397-RMCF0603FT11K5
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326397-RMCF0603FT11 K5 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 11.5 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF0603FT11K5TR,RMC F0603FT11K5DKR,-RMCF 0603FT11K5CT,RMCF1/1 611.5K1%R-ND,RMCF1/1 611.5KFR,RMCF0603FT1 1K5CT,RMCF0603FT11K5 -ND,-RMCF0603FT11K5, RMCF1/1611.5K1%R,-RM CF0603FT11K5DKR,-RMC F0603FT11K5TR,RMCF1/ 1611.5KFR-ND,RMCF 1/16 11.5K 1% R,-RMCF0603FT11K5-ND RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326397-RMCF0603FT11K5
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 11.5 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF0603FT11K5TR,RMCF0603FT11K5DKR,-RMCF0603FT11K5CT,RMCF1/1611.5K1%R-ND,RMCF1/1611.5KFR,RMCF0603FT11K5CT,RMCF0603FT11K5-ND,-RMCF0603FT11K5,RMCF1/1611.5K1%R,-RMCF0603FT11K5DKR,-RMCF0603FT11K5TR,RMCF1/1611.5KFR-ND,RMCF 1/16 11.5K 1% R,-RMCF0603FT11K5-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
10W Resistor - 52-RMCF0603FT11K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RMCF0603FT11K5
10W Resistor 52-RMCF0603FT11K5
RES 11.5K OHM 1% 1/10W 0603 Product overview: RMCF0603FT11K5 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT11K5 can be used for catalog matching and distributor lookup.

RES 11.5K OHM 1% 1/10W 0603 Product overview: RMCF0603FT11K5 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT11K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0603FT11K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT11K5DKR-ND
Chip Resistor - Surface Mount RMCF0603FT11K5DKR-ND
11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT11K5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT11K5CT-ND
Chip Resistor - Surface Mount RMCF0603FT11K5CT-ND
11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT11K5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT11K5TR-ND
Chip Resistor - Surface Mount RMCF0603FT11K5TR-ND
11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1326397-RMCF0603FT11K5 52-RMCF0603FT11K5 RMCF0603FT11K5DKR-ND
Product Name Resistors - Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 11500 ohms 11500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers