Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT10M0

Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT10M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10M0DKR-ND
Chip Resistor - Surface Mount RMCF0603FT10M0DKR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT10M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10M0TR-ND
Chip Resistor - Surface Mount RMCF0603FT10M0TR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT10M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10M0CT-ND
Chip Resistor - Surface Mount RMCF0603FT10M0CT-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RMCF0603FT10M0
1092435-RMCF0603FT10M0
Chip Resistor - Surface Mount - RMCF0603FT10M0 1092435-RMCF0603FT10M0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092435-RMCF0603FT10 M0 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 10M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1092435-RMCF0603FT10M0
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 10M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
10W Resistor - 52-RMCF0603FT10M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RMCF0603FT10M0
10W Resistor 52-RMCF0603FT10M0
RES 10M OHM 1% 1/10W 0603 Product overview: RMCF0603FT10M0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT10M0 can be used for catalog matching and distributor lookup.

RES 10M OHM 1% 1/10W 0603 Product overview: RMCF0603FT10M0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT10M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10M OHM 1% 1/10W 0603 - 762-RMCF0603FT10M0 - Utmel Electronic Limited
Hong Kong, China
RES 10M OHM 1% 1/10W 0603
762-RMCF0603FT10M0
RES 10M OHM 1% 1/10W 0603 762-RMCF0603FT10M0
RES 10M OHM 1% 1/10W 0603

RES 10M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RMCF0603FT10M0DKR-ND 1092435-RMCF0603FT10M0 52-RMCF0603FT10M0 762-RMCF0603FT10M0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RMCF0603FT10M0 10W Resistor RES 10M OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details