Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FT10K7

Description
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0603FT10K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10K7TR-ND
Chip Resistor - Surface Mount RMCF0603FT10K7TR-ND
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT10K7DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10K7DKR-ND
Chip Resistor - Surface Mount RMCF0603FT10K7DKR-ND
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT10K7CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10K7CT-ND
Chip Resistor - Surface Mount RMCF0603FT10K7CT-ND
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10.7K OHM 1% 1/10W 0603 - 762-RMCF0603FT10K7 - Utmel Electronic Limited
Hong Kong, China
RES 10.7K OHM 1% 1/10W 0603
762-RMCF0603FT10K7
RES 10.7K OHM 1% 1/10W 0603 762-RMCF0603FT10K7
RES 10.7K OHM 1% 1/10W 0603

RES 10.7K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RMCF0603FT10K7TR-ND 762-RMCF0603FT10K7
Product Name Chip Resistor - Surface Mount RES 10.7K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details