Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0603FT10K0

Description
Win Source Part Number: 1135647-RMCF0603FT10 K0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RMCF0603FT10K0.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF 1/16 10K 1% R,RMCF0603FT10K0DKR, RMCF0603FT10K0INACTI VE,RMCF0603FT10K0CT, RMCF1/1610K1%RTR,RMC F1/1610K1%RTR-ND,RMC F1/1610KFRCT-ND,RMCF 1/1610K1%R-ND,RMCF1/ 1610K1%RCT-ND,RMC 1/16 10K 1% R,RMCF1/1610K1%RCT,R MC1/1610KFR,RMCF0603 FT10K0-ND,RMCF0603FT 10K0TR,RMCF1/1610K1% RDKR,RMCF1/1610KFRDK R,RMCF1/1610KFRDKR-N D,RMCF1/1610KFRTR,Q6 368578,RMC1/1610K1%R -ND,RMCF1/1610KFRTR- ND,RMC1/1610K1%R,RMC 1/1610KFR-ND,RMCF1/1 610K1%RDKR-ND,RMCF1/ 1610KFRCT,RMCF1/1610 K1%R
Request a Quote Datasheet
Description
Win Source Part Number: 1135647-RMCF0603FT10 K0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RMCF0603FT10K0.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF 1/16 10K 1% R,RMCF0603FT10K0DKR, RMCF0603FT10K0INACTI VE,RMCF0603FT10K0CT, RMCF1/1610K1%RTR,RMC F1/1610K1%RTR-ND,RMC F1/1610KFRCT-ND,RMCF 1/1610K1%R-ND,RMCF1/ 1610K1%RCT-ND,RMC 1/16 10K 1% R,RMCF1/1610K1%RCT,R MC1/1610KFR,RMCF0603 FT10K0-ND,RMCF0603FT 10K0TR,RMCF1/1610K1% RDKR,RMCF1/1610KFRDK R,RMCF1/1610KFRDKR-N D,RMCF1/1610KFRTR,Q6 368578,RMC1/1610K1%R -ND,RMCF1/1610KFRTR- ND,RMC1/1610K1%R,RMC 1/1610KFR-ND,RMCF1/1 610K1%RDKR-ND,RMCF1/ 1610KFRCT,RMCF1/1610 K1%R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1135647-RMCF0603FT10K0
Resistors - Chip Resistor - Surface Mount 1135647-RMCF0603FT10K0
Win Source Part Number: 1135647-RMCF0603FT10 K0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RMCF0603FT10K0.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF 1/16 10K 1% R,RMCF0603FT10K0DKR, RMCF0603FT10K0INACTI VE,RMCF0603FT10K0CT, RMCF1/1610K1%RTR,RMC F1/1610K1%RTR-ND,RMC F1/1610KFRCT-ND,RMCF 1/1610K1%R-ND,RMCF1/ 1610K1%RCT-ND,RMC 1/16 10K 1% R,RMCF1/1610K1%RCT,R MC1/1610KFR,RMCF0603 FT10K0-ND,RMCF0603FT 10K0TR,RMCF1/1610K1% RDKR,RMCF1/1610KFRDK R,RMCF1/1610KFRDKR-N D,RMCF1/1610KFRTR,Q6 368578,RMC1/1610K1%R -ND,RMCF1/1610KFRTR- ND,RMC1/1610K1%R,RMC 1/1610KFR-ND,RMCF1/1 610K1%RDKR-ND,RMCF1/ 1610KFRCT,RMCF1/1610 K1%R

Win Source Part Number: 1135647-RMCF0603FT10K0
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RMCF0603FT10K0.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF 1/16 10K 1% R,RMCF0603FT10K0DKR,RMCF0603FT10K0INACTIVE,RMCF0603FT10K0CT,RMCF1/1610K1%RTR,RMCF1/1610K1%RTR-ND,RMCF1/1610KFRCT-ND,RMCF1/1610K1%R-ND,RMCF1/1610K1%RCT-ND,RMC 1/16 10K 1% R,RMCF1/1610K1%RCT,RMC1/1610KFR,RMCF0603FT10K0-ND,RMCF0603FT10K0TR,RMCF1/1610K1%RDKR,RMCF1/1610KFRDKR,RMCF1/1610KFRDKR-ND,RMCF1/1610KFRTR,Q6368578,RMC1/1610K1%R-ND,RMCF1/1610KFRTR-ND,RMC1/1610K1%R,RMC1/1610KFR-ND,RMCF1/1610K1%RDKR-ND,RMCF1/1610KFRCT,RMCF1/1610K1%R

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10K0CT-ND
Chip Resistor - Surface Mount RMCF0603FT10K0CT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10K0TR-ND
Chip Resistor - Surface Mount RMCF0603FT10K0TR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0603FT10K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0603FT10K0DKR-ND
Chip Resistor - Surface Mount RMCF0603FT10K0DKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10W Resistor - 52-RMCF0603FT10K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RMCF0603FT10K0
10W Resistor 52-RMCF0603FT10K0
RES 10K OHM 1% 1/10W 0603 Product overview: RMCF0603FT10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT10K0 can be used for catalog matching and distributor lookup.

RES 10K OHM 1% 1/10W 0603 Product overview: RMCF0603FT10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0603FT10K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thkflm 0603 10K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics - 26AC3219 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0603 10K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics
26AC3219
Res Thkflm 0603 10K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics 26AC3219
RES THKFLM 0603 10K OHM 1% 1/10W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 0603 10K OHM 1% 1/10W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site
Resistor Stackpole Electronics - 78Y4027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Stackpole Electronics
78Y4027
Resistor Stackpole Electronics 78Y4027
RESISTOR

RESISTOR

Supplier's Site
RES 10K OHM 1% 1/10W 0603 - 762-RMCF0603FT10K0 - Utmel Electronic Limited
Hong Kong, China
RES 10K OHM 1% 1/10W 0603
762-RMCF0603FT10K0
RES 10K OHM 1% 1/10W 0603 762-RMCF0603FT10K0
RES 10K OHM 1% 1/10W 0603

RES 10K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RMCF0603FT10K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0603FT10K0
Chip Resistor - Surface Mount RMCF0603FT10K0
RES 10K OHM 1% 1/10W 0603

RES 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1135647-RMCF0603FT10K0 RMCF0603FT10K0CT-ND 52-RMCF0603FT10K0 26AC3219 78Y4027 762-RMCF0603FT10K0 RMCF0603FT10K0
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 10W Resistor Res Thkflm 0603 10K Ohm 1% 1/10W 100Ppm/ C Smd Rohs Compliant Stackpole Electronics Resistor Stackpole Electronics RES 10K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data