Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0603FG30K0

Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0603FG30K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0603FG30K0DKR-ND
Chip Resistor - Surface Mount 738-RMCF0603FG30K0DKR-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0603FG30K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0603FG30K0CT-ND
Chip Resistor - Surface Mount 738-RMCF0603FG30K0CT-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0603FG30K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0603FG30K0TR-ND
Chip Resistor - Surface Mount 738-RMCF0603FG30K0TR-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCF0603FG30K0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RMCF0603FG30K0
Resistors - Chip Resistor - Surface Mount RMCF0603FG30K0
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 738-RMCF0603FG30K0DKR-ND RMCF0603FG30K0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details