Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402JT4K70

Description
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402JT4K70TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402JT4K70TR-ND
Chip Resistor - Surface Mount RMCF0402JT4K70TR-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402JT4K70DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402JT4K70DKR-ND
Chip Resistor - Surface Mount RMCF0402JT4K70DKR-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402JT4K70CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402JT4K70CT-ND
Chip Resistor - Surface Mount RMCF0402JT4K70CT-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thkflm 0402 4.7K Ohm 5% 1/16W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics - 32AC2531 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0402 4.7K Ohm 5% 1/16W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics
32AC2531
Res Thkflm 0402 4.7K Ohm 5% 1/16W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics 32AC2531
RES THKFLM 0402 4.7K OHM 5% 1/16W 200PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 0402 4.7K OHM 5% 1/16W 200PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RMCF0402JT4K70 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402JT4K70
Chip Resistor - Surface Mount RMCF0402JT4K70
RES 4.7K OHM 5% 1/16W 0402

RES 4.7K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RMCF0402JT4K70TR-ND 32AC2531 RMCF0402JT4K70
Product Name Chip Resistor - Surface Mount Res Thkflm 0402 4.7K Ohm 5% 1/16W 200Ppm/ C Smd Rohs Compliant Stackpole Electronics Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details