Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402JT100R

Description
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402JT100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402JT100RCT-ND
Chip Resistor - Surface Mount RMCF0402JT100RCT-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402JT100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402JT100RDKR-ND
Chip Resistor - Surface Mount RMCF0402JT100RDKR-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402JT100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402JT100RTR-ND
Chip Resistor - Surface Mount RMCF0402JT100RTR-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
100 OHM 16W Resistor - 52-RMCF0402JT100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 16W Resistor
52-RMCF0402JT100R
100 OHM 16W Resistor 52-RMCF0402JT100R
RES 100 OHM 5% 1/16W 0402 Product overview: RMCF0402JT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402JT100R can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 1/16W 0402 Product overview: RMCF0402JT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402JT100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326379-RMCF0402JT100R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326379-RMCF0402JT100R
Resistors - Chip Resistor - Surface Mount 1326379-RMCF0402JT100R
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326379-RMCF0402JT10 0R Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16S100JRDKR,RM C1/16S100JR,RMCF1/16 S1005%RCT-ND,RMCF1/1 6S100JRTR-ND,RMCF1/1 6S100JRCT,RMCF1/16S1 005%RTR-ND,RMCF0402J T100RTR,RMCF0402JT10 0RCT,RMCF 1/16S 100 5% R,RMC1/16S100JR-ND,R MCF1/16S100JRDKR-ND, RMCF1/16S1005%RCT,RM CF1/16S1005%RDKR,RMC 1/16S1005%R-ND,Q7044 609A,RMCF1/16S100JRC T-ND,RMC 1/16S 100 5% R,RMCF1/16S1005%R-ND ,RMCF1/16S1005%RTR,R MCF1/16S1005%R,RMCF1 /16S100JRTR,RMC1/16S 1005%R,RMCF0402JT100 RDKR,RMCF1/16S1005%R DKR-ND,RMCF0402JT100 R-ND,RMCF0402JT100RI NACTIVE RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326379-RMCF0402JT100R
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1/16S100JRDKR,RMC1/16S100JR,RMCF1/16S1005%RCT-ND,RMCF1/16S100JRTR-ND,RMCF1/16S100JRCT,RMCF1/16S1005%RTR-ND,RMCF0402JT100RTR,RMCF0402JT100RCT,RMCF 1/16S 100 5% R,RMC1/16S100JR-ND,RMCF1/16S100JRDKR-ND,RMCF1/16S1005%RCT,RMCF1/16S1005%RDKR,RMC1/16S1005%R-ND,Q7044609A,RMCF1/16S100JRCT-ND,RMC 1/16S 100 5% R,RMCF1/16S1005%R-ND,RMCF1/16S1005%RTR,RMCF1/16S1005%R,RMCF1/16S100JRTR,RMC1/16S1005%R,RMCF0402JT100RDKR,RMCF1/16S1005%RDKR-ND,RMCF0402JT100R-ND,RMCF0402JT100RINACTIVE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402JT100R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402JT100R
Chip Resistor - Surface Mount RMCF0402JT100R
RES 100 OHM 5% 1/16W 0402

RES 100 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RMCF0402JT100RCT-ND 52-RMCF0402JT100R 1326379-RMCF0402JT100R RMCF0402JT100R
Product Name Chip Resistor - Surface Mount 100 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details