Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT95K3

Description
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402FT95K3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT95K3CT-ND
Chip Resistor - Surface Mount RMCF0402FT95K3CT-ND
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT95K3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT95K3DKR-ND
Chip Resistor - Surface Mount RMCF0402FT95K3DKR-ND
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT95K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT95K3TR-ND
Chip Resistor - Surface Mount RMCF0402FT95K3TR-ND
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 95.3K OHM 1% 1/16W 0402 - 762-RMCF0402FT95K3 - Utmel Electronic Limited
Hong Kong, China
RES 95.3K OHM 1% 1/16W 0402
762-RMCF0402FT95K3
RES 95.3K OHM 1% 1/16W 0402 762-RMCF0402FT95K3
RES 95.3K OHM 1% 1/16W 0402

RES 95.3K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RMCF0402FT95K3CT-ND 762-RMCF0402FT95K3
Product Name Chip Resistor - Surface Mount RES 95.3K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details