Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT76K8

Description
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402FT76K8CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT76K8CT-ND
Chip Resistor - Surface Mount RMCF0402FT76K8CT-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT76K8DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT76K8DKR-ND
Chip Resistor - Surface Mount RMCF0402FT76K8DKR-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT76K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT76K8TR-ND
Chip Resistor - Surface Mount RMCF0402FT76K8TR-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 76.8K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R - 762-RMCF0402FT76K8 - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 76.8K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R
762-RMCF0402FT76K8
Res Thick Film 0402 76.8K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R 762-RMCF0402FT76K8
Res Thick Film 0402 76.8K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0402 76.8K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RMCF0402FT76K8CT-ND 762-RMCF0402FT76K8
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 76.8K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details