Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT75R0

Description
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RMCF0402FT75R0 is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications. It features a resistance value of 75 ohms with a tolerance of ±1%. The resistor has a power rating of 0.063 watts (1/16W) and operates within a temperature range of -55°C to 155°C. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The device has a temperature coefficient of ±100 ppm/°C and is constructed using thick film technology. The dimensions of the resistor are 0.039" (1.00mm) in length and 0.020" (0.50mm) in width. It is packaged in tape and reel format, with a standard package quantity of 10,000 units. The product is also RoHS and REACH compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The RMCF0402FT75R0 is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications. It features a resistance value of 75 ohms with a tolerance of ±1%. The resistor has a power rating of 0.063 watts (1/16W) and operates within a temperature range of -55°C to 155°C. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The device has a temperature coefficient of ±100 ppm/°C and is constructed using thick film technology. The dimensions of the resistor are 0.039" (1.00mm) in length and 0.020" (0.50mm) in width. It is packaged in tape and reel format, with a standard package quantity of 10,000 units. The product is also RoHS and REACH compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402FT75R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT75R0TR-ND
Chip Resistor - Surface Mount RMCF0402FT75R0TR-ND
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT75R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT75R0CT-ND
Chip Resistor - Surface Mount RMCF0402FT75R0CT-ND
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT75R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT75R0DKR-ND
Chip Resistor - Surface Mount RMCF0402FT75R0DKR-ND
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1237006-RMCF0402FT75R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237006-RMCF0402FT75R0
Resistors - Chip Resistor - Surface Mount 1237006-RMCF0402FT75R0
Win Source Part Number: 1237006-RMCF0402FT75 R0 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF0402FT75R0,RMC1/ 16S751%R,RMCF1/16S75 FR,RMCF0402FT75R0CT, RMC1/16S751%R,RMCF04 02FT75R0TR,RMC 1/16S 75 1% R,RMCF1/16S75FR,RMCF 0402FT75R0DKR,RMC1/1 6S75FR,RMC1/16S75FR

Win Source Part Number: 1237006-RMCF0402FT75R0
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF0402FT75R0,RMC1/16S751%R,RMCF1/16S75FR,RMCF0402FT75R0CT,RMC1/16S751%R,RMCF0402FT75R0TR,RMC 1/16S 75 1% R,RMCF1/16S75FR,RMCF0402FT75R0DKR,RMC1/16S75FR,RMC1/16S75FR

Buy Now Datasheet
75 OHM 16W Resistor - 52-RMCF0402FT75R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 16W Resistor
52-RMCF0402FT75R0
75 OHM 16W Resistor 52-RMCF0402FT75R0
RES 75 OHM 1% 1/16W 0402 Product overview: RMCF0402FT75R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT75R0 can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 1/16W 0402 Product overview: RMCF0402FT75R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT75R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RMCF0402FT75R0TR-ND 1237006-RMCF0402FT75R0 52-RMCF0402FT75R0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 75 OHM 16W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details