Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT681K

Description
681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF0402FT681KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402FT681KTR-ND
Chip Resistor - Surface Mount 738-RMCF0402FT681KTR-ND
681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0402FT681KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402FT681KCT-ND
Chip Resistor - Surface Mount 738-RMCF0402FT681KCT-ND
681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF0402FT681KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF0402FT681KDKR-ND
Chip Resistor - Surface Mount 738-RMCF0402FT681KDKR-ND
681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 681K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R - 762-RMCF0402FT681K - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 681K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R
762-RMCF0402FT681K
Res Thick Film 0402 681K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R 762-RMCF0402FT681K
Res Thick Film 0402 681K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0402 681K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - RMCF0402FT681K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402FT681K
Chip Resistor - Surface Mount RMCF0402FT681K
RES 681K OHM 1% 1/16W 0402

RES 681K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 738-RMCF0402FT681KTR-ND 762-RMCF0402FT681K RMCF0402FT681K
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 681K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details