Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0402FT4K70

Description
Win Source Part Number: 1121011-RMCF0402FT4K 70 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RMCF0402FT4K70.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF0402FT4K70CT,-RM CF0402FT4K70-ND,-RMC F0402FT4K70TR,RMC1/1 6S4.7KFRINACTIVE,RMC F1/16S4.7KFR-ND,RMCF 1/16S4.7K1%R-ND,-RMC F0402FT4K70CT,RMCF04 02FT4K70-ND,RMC1/16S 4.7KFR,RMCF0402FT4K7 0TR,RMC1/16S4.7KFR-N D,RMCF 1/16S 4.7K 1% R,RMCF1/16S4.7KFR,RM C 1/16S 4.7K 1% R,RMCF0402FT4K70DKR, Q7044609BM,RMC1/16S4 .7K1%R,RMC1/16S4.7K1 %R-ND,-RMCF0402FT4K7 0,RMCF1/16S4.7K1%R
Request a Quote Datasheet
Description
Win Source Part Number: 1121011-RMCF0402FT4K 70 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RMCF0402FT4K70.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF0402FT4K70CT,-RM CF0402FT4K70-ND,-RMC F0402FT4K70TR,RMC1/1 6S4.7KFRINACTIVE,RMC F1/16S4.7KFR-ND,RMCF 1/16S4.7K1%R-ND,-RMC F0402FT4K70CT,RMCF04 02FT4K70-ND,RMC1/16S 4.7KFR,RMCF0402FT4K7 0TR,RMC1/16S4.7KFR-N D,RMCF 1/16S 4.7K 1% R,RMCF1/16S4.7KFR,RM C 1/16S 4.7K 1% R,RMCF0402FT4K70DKR, Q7044609BM,RMC1/16S4 .7K1%R,RMC1/16S4.7K1 %R-ND,-RMCF0402FT4K7 0,RMCF1/16S4.7K1%R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1121011-RMCF0402FT4K70 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1121011-RMCF0402FT4K70
Resistors - Chip Resistor - Surface Mount 1121011-RMCF0402FT4K70
Win Source Part Number: 1121011-RMCF0402FT4K 70 Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RMCF0402FT4K70.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF0402FT4K70CT,-RM CF0402FT4K70-ND,-RMC F0402FT4K70TR,RMC1/1 6S4.7KFRINACTIVE,RMC F1/16S4.7KFR-ND,RMCF 1/16S4.7K1%R-ND,-RMC F0402FT4K70CT,RMCF04 02FT4K70-ND,RMC1/16S 4.7KFR,RMCF0402FT4K7 0TR,RMC1/16S4.7KFR-N D,RMCF 1/16S 4.7K 1% R,RMCF1/16S4.7KFR,RM C 1/16S 4.7K 1% R,RMCF0402FT4K70DKR, Q7044609BM,RMC1/16S4 .7K1%R,RMC1/16S4.7K1 %R-ND,-RMCF0402FT4K7 0,RMCF1/16S4.7K1%R

Win Source Part Number: 1121011-RMCF0402FT4K70
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RMCF0402FT4K70.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF0402FT4K70CT,-RMCF0402FT4K70-ND,-RMCF0402FT4K70TR,RMC1/16S4.7KFRINACTIVE,RMCF1/16S4.7KFR-ND,RMCF1/16S4.7K1%R-ND,-RMCF0402FT4K70CT,RMCF0402FT4K70-ND,RMC1/16S4.7KFR,RMCF0402FT4K70TR,RMC1/16S4.7KFR-ND,RMCF 1/16S 4.7K 1% R,RMCF1/16S4.7KFR,RMC 1/16S 4.7K 1% R,RMCF0402FT4K70DKR,Q7044609BM,RMC1/16S4.7K1%R,RMC1/16S4.7K1%R-ND,-RMCF0402FT4K70,RMCF1/16S4.7K1%R

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT4K70DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT4K70DKR-ND
Chip Resistor - Surface Mount RMCF0402FT4K70DKR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT4K70CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT4K70CT-ND
Chip Resistor - Surface Mount RMCF0402FT4K70CT-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT4K70TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT4K70TR-ND
Chip Resistor - Surface Mount RMCF0402FT4K70TR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
16W Resistor - 52-RMCF0402FT4K70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-RMCF0402FT4K70
16W Resistor 52-RMCF0402FT4K70
RES 4.7K OHM 1% 1/16W 0402 Product overview: RMCF0402FT4K70 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT4K70 can be used for catalog matching and distributor lookup.

RES 4.7K OHM 1% 1/16W 0402 Product overview: RMCF0402FT4K70 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT4K70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0402FT4K70 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402FT4K70
Chip Resistor - Surface Mount RMCF0402FT4K70
RES 4.7K OHM 1% 1/16W 0402

RES 4.7K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1121011-RMCF0402FT4K70 RMCF0402FT4K70DKR-ND 52-RMCF0402FT4K70 RMCF0402FT4K70
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 16W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers