Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT42K2

Description
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402FT42K2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT42K2DKR-ND
Chip Resistor - Surface Mount RMCF0402FT42K2DKR-ND
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT42K2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT42K2CT-ND
Chip Resistor - Surface Mount RMCF0402FT42K2CT-ND
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT42K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT42K2TR-ND
Chip Resistor - Surface Mount RMCF0402FT42K2TR-ND
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT42K2 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402FT42K2
Chip Resistor - Surface Mount RMCF0402FT42K2
RES 42.2K OHM 1% 1/16W 0402

RES 42.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res Thick Film 0402 42.2K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R - 762-RMCF0402FT42K2 - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 42.2K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R
762-RMCF0402FT42K2
Res Thick Film 0402 42.2K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R 762-RMCF0402FT42K2
Res Thick Film 0402 42.2K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0402 42.2K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number RMCF0402FT42K2DKR-ND RMCF0402FT42K2 762-RMCF0402FT42K2
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0402 42.2K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers