Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCF0402FT243K

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326391-RMCF0402FT24 3K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 243 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16S243K1%R-ND, RMCF 1/16S 243K 1% R,RMCF0402FT243KDKR, RMCF0402FT243KTR,RMC F1/16S243KFR-ND,-RMC F0402FT243KTR,RMCF1/ 16S243K1%R,-RMCF0402 FT243K,RMCF0402FT243 K-ND,-RMCF0402FT243K CT,-RMCF0402FT243K-N D,RMCF1/16S243KFR,RM CF0402FT243KCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326391-RMCF0402FT24 3K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 243 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16S243K1%R-ND, RMCF 1/16S 243K 1% R,RMCF0402FT243KDKR, RMCF0402FT243KTR,RMC F1/16S243KFR-ND,-RMC F0402FT243KTR,RMCF1/ 16S243K1%R,-RMCF0402 FT243K,RMCF0402FT243 K-ND,-RMCF0402FT243K CT,-RMCF0402FT243K-N D,RMCF1/16S243KFR,RM CF0402FT243KCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326391-RMCF0402FT243K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326391-RMCF0402FT243K
Resistors - Chip Resistor - Surface Mount 1326391-RMCF0402FT243K
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326391-RMCF0402FT24 3K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 243 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RMCF1/16S243K1%R-ND, RMCF 1/16S 243K 1% R,RMCF0402FT243KDKR, RMCF0402FT243KTR,RMC F1/16S243KFR-ND,-RMC F0402FT243KTR,RMCF1/ 16S243K1%R,-RMCF0402 FT243K,RMCF0402FT243 K-ND,-RMCF0402FT243K CT,-RMCF0402FT243K-N D,RMCF1/16S243KFR,RM CF0402FT243KCT RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326391-RMCF0402FT243K
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 243 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RMCF1/16S243K1%R-ND,RMCF 1/16S 243K 1% R,RMCF0402FT243KDKR,RMCF0402FT243KTR,RMCF1/16S243KFR-ND,-RMCF0402FT243KTR,RMCF1/16S243K1%R,-RMCF0402FT243K,RMCF0402FT243K-ND,-RMCF0402FT243KCT,-RMCF0402FT243K-ND,RMCF1/16S243KFR,RMCF0402FT243KCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16W Resistor - 52-RMCF0402FT243K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-RMCF0402FT243K
16W Resistor 52-RMCF0402FT243K
RES 243K OHM 1% 1/16W 0402 Product overview: RMCF0402FT243K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT243K can be used for catalog matching and distributor lookup.

RES 243K OHM 1% 1/16W 0402 Product overview: RMCF0402FT243K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT243K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0402FT243KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT243KDKR-ND
Chip Resistor - Surface Mount RMCF0402FT243KDKR-ND
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT243KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT243KCT-ND
Chip Resistor - Surface Mount RMCF0402FT243KCT-ND
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT243KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT243KTR-ND
Chip Resistor - Surface Mount RMCF0402FT243KTR-ND
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT243K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402FT243K
Chip Resistor - Surface Mount RMCF0402FT243K
RES 243K OHM 1% 1/16W 0402

RES 243K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1326391-RMCF0402FT243K 52-RMCF0402FT243K RMCF0402FT243KDKR-ND RMCF0402FT243K
Product Name Resistors - Chip Resistor - Surface Mount 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 243000 ohms 243000 ohms 243000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details