RES 1M OHM 1% 1/16W 0402 Product overview: RMCF0402FT1M00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT1M00 can be used for catalog matching and distributor lookup.
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 1M OHM 1% 1/16W 0402
RES 1M OHM 1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RMCF0402FT1M00 | RMCF0402FT1M00DKR-ND | 762-RMCF0402FT1M00 | RMCF0402FT1M00 |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount | RES 1M OHM 1% 1/16W 0402 | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms | |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Operating DC Voltage | 50 volts | 50 volts |