Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF0402FT15R0

Description
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF0402FT15R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT15R0TR-ND
Chip Resistor - Surface Mount RMCF0402FT15R0TR-ND
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT15R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT15R0CT-ND
Chip Resistor - Surface Mount RMCF0402FT15R0CT-ND
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT15R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT15R0DKR-ND
Chip Resistor - Surface Mount RMCF0402FT15R0DKR-ND
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
15 OHM 16W Resistor - 52-RMCF0402FT15R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 16W Resistor
52-RMCF0402FT15R0
15 OHM 16W Resistor 52-RMCF0402FT15R0
RES 15 OHM 1% 1/16W 0402 Product overview: RMCF0402FT15R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT15R0 can be used for catalog matching and distributor lookup.

RES 15 OHM 1% 1/16W 0402 Product overview: RMCF0402FT15R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT15R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number RMCF0402FT15R0TR-ND 52-RMCF0402FT15R0
Product Name Chip Resistor - Surface Mount 15 OHM 16W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details