Stackpole Electronics, Inc. 100 OHM 16W Resistor RMCF0402FT100R

Description
RES 100 OHM 1% 1/16W 0402 Product overview: RMCF0402FT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/16W 0402 Product overview: RMCF0402FT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 16W Resistor - 52-RMCF0402FT100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 16W Resistor
52-RMCF0402FT100R
100 OHM 16W Resistor 52-RMCF0402FT100R
RES 100 OHM 1% 1/16W 0402 Product overview: RMCF0402FT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT100R can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/16W 0402 Product overview: RMCF0402FT100R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF0402FT100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF0402FT100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT100RTR-ND
Chip Resistor - Surface Mount RMCF0402FT100RTR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT100RDKR-ND
Chip Resistor - Surface Mount RMCF0402FT100RDKR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF0402FT100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF0402FT100RCT-ND
Chip Resistor - Surface Mount RMCF0402FT100RCT-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 100 Ohm 1% 1/16W ±100Ppm/°C Rohs Compliant Stackpole Electronics - 65AC5514 - Newark, An Avnet Company
Chicago, IL, United States
Res Thick Film 0402 100 Ohm 1% 1/16W ±100Ppm/°C Rohs Compliant Stackpole Electronics
65AC5514
Res Thick Film 0402 100 Ohm 1% 1/16W ±100Ppm/°C Rohs Compliant Stackpole Electronics 65AC5514
RES THICK FILM 0402 100 OHM 1% 1/16W ±100PPM/°C ROHS COMPLIANT: YES CUT T/R

RES THICK FILM 0402 100 OHM 1% 1/16W ±100PPM/°C ROHS COMPLIANT: YES CUT T/R

Supplier's Site
Chip Resistor - Surface Mount - RMCF0402FT100R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCF0402FT100R
Chip Resistor - Surface Mount RMCF0402FT100R
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RMCF0402FT100R RMCF0402FT100RTR-ND 65AC5514 RMCF0402FT100R
Product Name 100 OHM 16W Resistor Chip Resistor - Surface Mount Res Thick Film 0402 100 Ohm 1% 1/16W ±100Ppm/°C Rohs Compliant Stackpole Electronics Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers