Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: 292-LBGA
Product Status: Preliminary
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose |