RES 1206 10 KOHM 5% 0.5W AUTO
RES 1206 10 KOHM 5% 0.5W AUTO
RES 1206 10 KOHM 5% 0.5W AUTO
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMCA1206JT10K0-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 5 +/- % |