Stackpole Electronics, Inc. Chip Resistor - Surface Mount RHC2512JT10R0

Description
RES 10 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 10 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RHC2512JT10R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RHC2512JT10R0DKR-ND
Chip Resistor - Surface Mount 738-RHC2512JT10R0DKR-ND
RES 10 OHM 5% 2W 2512

RES 10 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RHC2512JT10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RHC2512JT10R0TR-ND
Chip Resistor - Surface Mount 738-RHC2512JT10R0TR-ND
10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RHC2512JT10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RHC2512JT10R0CT-ND
Chip Resistor - Surface Mount 738-RHC2512JT10R0CT-ND
RES 10 OHM 5% 2W 2512

RES 10 OHM 5% 2W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RHC2512JT10R0DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details