Stackpole Electronics, Inc. Resistors - Through Hole Resistors RC14KB33K0

Description
Win Source Part Number: 1138589-RC14KB33K0 Category: Resistors>Through Hole Resistors Series: RC Features: Non-Inductive, Pulse Withstanding Package: Bulk Standard Package: 1,000 Tolerance: ±10% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 33 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Mfr: Stackpole Electronics Inc Other Names: RC 1/4 33K 10% A,RC1/433KKA-ND,RC1/ 433K10%A-ND,RC1/433K 10%A,RC1/433KKA
Request a Quote Datasheet
Description
Win Source Part Number: 1138589-RC14KB33K0 Category: Resistors>Through Hole Resistors Series: RC Features: Non-Inductive, Pulse Withstanding Package: Bulk Standard Package: 1,000 Tolerance: ±10% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 33 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Mfr: Stackpole Electronics Inc Other Names: RC 1/4 33K 10% A,RC1/433KKA-ND,RC1/ 433K10%A-ND,RC1/433K 10%A,RC1/433KKA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1138589-RC14KB33K0
Resistors - Through Hole Resistors 1138589-RC14KB33K0
Win Source Part Number: 1138589-RC14KB33K0 Category: Resistors>Through Hole Resistors Series: RC Features: Non-Inductive, Pulse Withstanding Package: Bulk Standard Package: 1,000 Tolerance: ±10% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 33 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Mfr: Stackpole Electronics Inc Other Names: RC 1/4 33K 10% A,RC1/433KKA-ND,RC1/ 433K10%A-ND,RC1/433K 10%A,RC1/433KKA

Win Source Part Number: 1138589-RC14KB33K0
Category: Resistors>Through Hole Resistors
Series: RC
Features: Non-Inductive, Pulse Withstanding
Package: Bulk
Standard Package: 1,000
Tolerance: ±10%
Power (Watts): 0.25W, 1/4W
Composition: Carbon Composition
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0060
Mfr: Stackpole Electronics Inc
Other Names: RC 1/4 33K 10% A,RC1/433KKA-ND,RC1/433K10%A-ND,RC1/433K10%A,RC1/433KKA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1138589-RC14KB33K0
Product Name Resistors - Through Hole Resistors
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers