Stackpole Electronics, Inc. Resistors - Through Hole Resistors RC14JT51K0

Description
Win Source Part Number: 1350970-RC14JT51K0 Category: Resistors - Through Hole Resistors Series: RC Features: Non-Inductive, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) Standard Package: 5,000 Tolerance: ±5% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 51 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Mfr: Stackpole Electronics Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350970-RC14JT51K0 Category: Resistors - Through Hole Resistors Series: RC Features: Non-Inductive, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) Standard Package: 5,000 Tolerance: ±5% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 51 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Mfr: Stackpole Electronics Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1350970-RC14JT51K0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350970-RC14JT51K0
Resistors - Through Hole Resistors 1350970-RC14JT51K0
Win Source Part Number: 1350970-RC14JT51K0 Category: Resistors - Through Hole Resistors Series: RC Features: Non-Inductive, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) Standard Package: 5,000 Tolerance: ±5% Power (Watts): 0.25W, 1/4W Composition: Carbon Composition Number of Terminations: 2 Resistance: 51 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Mfr: Stackpole Electronics Inc Product Status: Obsolete

Win Source Part Number: 1350970-RC14JT51K0
Category: Resistors - Through Hole Resistors
Series: RC
Features: Non-Inductive, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
Standard Package: 5,000
Tolerance: ±5%
Power (Watts): 0.25W, 1/4W
Composition: Carbon Composition
Number of Terminations: 2
Resistance: 51 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0060
Mfr: Stackpole Electronics Inc
Product Status: Obsolete

Buy Now Datasheet
Through Hole Resistors - RC14JT51K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RC14JT51K0-ND
Through Hole Resistors RC14JT51K0-ND
51 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

51 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1350970-RC14JT51K0 RC14JT51K0-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Resistance Range 51000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Non-Inductive Non-Inductive
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers