Stackpole Electronics, Inc. Through Hole Resistors - RC14JB10K0 RC14JB10K0

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 931832-RC14JB10K0 Series: RC Operating Temperature Range: -55°C ~ 125°C Features: 10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition Package: Axial Package: Bulk Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Other Part Number: RC1/410K5%A-ND, -RC1/410KJA-ND, RC1/410KJA-ND, RC 1/4 10K 5% A, RC1/410K5%A, RC1/410KJA, -RC1/410KJA, -RC14JB10K0
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 931832-RC14JB10K0 Series: RC Operating Temperature Range: -55°C ~ 125°C Features: 10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition Package: Axial Package: Bulk Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Other Part Number: RC1/410K5%A-ND, -RC1/410KJA-ND, RC1/410KJA-ND, RC 1/4 10K 5% A, RC1/410K5%A, RC1/410KJA, -RC1/410KJA, -RC14JB10K0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RC14JB10K0
931832-RC14JB10K0
Through Hole Resistors - RC14JB10K0 931832-RC14JB10K0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 931832-RC14JB10K0 Series: RC Operating Temperature Range: -55°C ~ 125°C Features: 10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition Package: Axial Package: Bulk Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Other Part Number: RC1/410K5%A-ND, -RC1/410KJA-ND, RC1/410KJA-ND, RC 1/4 10K 5% A, RC1/410K5%A, RC1/410KJA, -RC1/410KJA, -RC14JB10K0

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 931832-RC14JB10K0
Series: RC
Operating Temperature Range: -55°C ~ 125°C
Features: 10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition
Package: Axial
Package: Bulk
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0060
Other Part Number: RC1/410K5%A-ND, -RC1/410KJA-ND, RC1/410KJA-ND, RC 1/4 10K 5% A, RC1/410K5%A, RC1/410KJA, -RC1/410KJA, -RC14JB10K0

Buy Now Datasheet
Through Hole Resistors - RC14JB10K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RC14JB10K0-ND
Through Hole Resistors RC14JB10K0-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 931832-RC14JB10K0 RC14JB10K0-ND
Product Name Through Hole Resistors - RC14JB10K0 Through Hole Resistors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Non-Inductive Non-Inductive
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers