Stackpole Electronics, Inc. Through Hole Resistors RC12JT910R

Description
910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RC12JT910R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RC12JT910R-ND
Through Hole Resistors RC12JT910R-ND
910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RC12JT910R
931831-RC12JT910R
Through Hole Resistors - RC12JT910R 931831-RC12JT910R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 931831-RC12JT910R Series: RC Operating Temperature Range: -55°C ~ 125°C Features: 910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0060 Other Part Number: RC 1/2 910 5% R, RC1/29105%R, RC1/29105%R-ND, RC1/2910JR, RC1/2910JR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 931831-RC12JT910R
Series: RC
Operating Temperature Range: -55°C ~ 125°C
Features: 910 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Carbon Composition
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0060
Other Part Number: RC 1/2 910 5% R, RC1/29105%R, RC1/29105%R-ND, RC1/2910JR, RC1/2910JR-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RC12JT910R-ND 931831-RC12JT910R
Product Name Through Hole Resistors Through Hole Resistors - RC12JT910R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads; Axial
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers