Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF328RZT0R00

Description
0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RAVF328RZT0R00-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RAVF328RZT0R00-ND
Resistor Networks, Arrays RAVF328RZT0R00-ND
0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Bussed 8 Resistor Network/Array 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RAVF328RZT0R00-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details