Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF324DJT470R

Description
RES ARRAY 4 RES 470 OHM 2012
Request a Quote Datasheet
Description
RES ARRAY 4 RES 470 OHM 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF324DJT470RDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF324DJT470RDKR-ND
Resistor Networks, Arrays 738-RAVF324DJT470RDKR-ND
RES ARRAY 4 RES 470 OHM 2012

RES ARRAY 4 RES 470 OHM 2012

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF324DJT470RCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF324DJT470RCT-ND
Resistor Networks, Arrays 738-RAVF324DJT470RCT-ND
RES ARRAY 4 RES 470 OHM 2012

RES ARRAY 4 RES 470 OHM 2012

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF324DJT470RTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF324DJT470RTR-ND
Resistor Networks, Arrays 738-RAVF324DJT470RTR-ND
470 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

470 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF324DJT470RDKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers