Stackpole Electronics, Inc. Resistors - Resistor Networks, Arrays RAVF324DJT22K0

Description
Win Source Part Number: 1338443-RAVF324DJT22 K0 Category: Resistors - Resistor Networks, Arrays Series: RAVF Package: Tape & Reel Size / Dimension: 0.200" L x 0.122" W (5.08mm x 3.10mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1338443-RAVF324DJT22 K0 Category: Resistors - Resistor Networks, Arrays Series: RAVF Package: Tape & Reel Size / Dimension: 0.200" L x 0.122" W (5.08mm x 3.10mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1338443-RAVF324DJT22K0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1338443-RAVF324DJT22K0
Resistors - Resistor Networks, Arrays 1338443-RAVF324DJT22K0
Win Source Part Number: 1338443-RAVF324DJT22 K0 Category: Resistors - Resistor Networks, Arrays Series: RAVF Package: Tape & Reel Size / Dimension: 0.200" L x 0.122" W (5.08mm x 3.10mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 2012, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1338443-RAVF324DJT22K0
Category: Resistors - Resistor Networks, Arrays
Series: RAVF
Package: Tape & Reel
Size / Dimension: 0.200" L x 0.122" W (5.08mm x 3.10mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Mounting Type: Surface Mount
Package / Case: 2012, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Resistor Networks, Arrays - RAVF324DJT22K0-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RAVF324DJT22K0-ND
Resistor Networks, Arrays RAVF324DJT22K0-ND
22k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

22k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1338443-RAVF324DJT22K0 RAVF324DJT22K0-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers