Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF324DJT10R0

Description
RES ARRAY 4 RES 10 OHM 2012
Request a Quote Datasheet
Description
RES ARRAY 4 RES 10 OHM 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF324DJT10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF324DJT10R0CT-ND
Resistor Networks, Arrays 738-RAVF324DJT10R0CT-ND
RES ARRAY 4 RES 10 OHM 2012

RES ARRAY 4 RES 10 OHM 2012

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF324DJT10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF324DJT10R0TR-ND
Resistor Networks, Arrays 738-RAVF324DJT10R0TR-ND
10 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

10 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF324DJT10R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF324DJT10R0DKR-ND
Resistor Networks, Arrays 738-RAVF324DJT10R0DKR-ND
RES ARRAY 4 RES 10 OHM 2012

RES ARRAY 4 RES 10 OHM 2012

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF324DJT10R0CT-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers