Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF164DJT270R

Description
270 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
270 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF164DJT270RTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF164DJT270RTR-ND
Resistor Networks, Arrays 738-RAVF164DJT270RTR-ND
270 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

270 Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF164DJT270RCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF164DJT270RCT-ND
Resistor Networks, Arrays 738-RAVF164DJT270RCT-ND
RES ARRAY 4 RES 270 OHM 1206

RES ARRAY 4 RES 270 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF164DJT270RDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF164DJT270RDKR-ND
Resistor Networks, Arrays 738-RAVF164DJT270RDKR-ND
RES ARRAY 4 RES 270 OHM 1206

RES ARRAY 4 RES 270 OHM 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF164DJT270RTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers