Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF162DJT47R0

Description
RES ARRAY 2 RES 47 OHM 0606
Request a Quote Datasheet
Description
RES ARRAY 2 RES 47 OHM 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF162DJT47R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT47R0DKR-ND
Resistor Networks, Arrays 738-RAVF162DJT47R0DKR-ND
RES ARRAY 2 RES 47 OHM 0606

RES ARRAY 2 RES 47 OHM 0606

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF162DJT47R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT47R0CT-ND
Resistor Networks, Arrays 738-RAVF162DJT47R0CT-ND
RES ARRAY 2 RES 47 OHM 0606

RES ARRAY 2 RES 47 OHM 0606

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF162DJT47R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT47R0TR-ND
Resistor Networks, Arrays 738-RAVF162DJT47R0TR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF162DJT47R0DKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers