Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF162DJT22R0

Description
RES ARRAY 2 RES 22 OHM 0606
Request a Quote Datasheet
Description
RES ARRAY 2 RES 22 OHM 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF162DJT22R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT22R0DKR-ND
Resistor Networks, Arrays 738-RAVF162DJT22R0DKR-ND
RES ARRAY 2 RES 22 OHM 0606

RES ARRAY 2 RES 22 OHM 0606

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF162DJT22R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT22R0CT-ND
Resistor Networks, Arrays 738-RAVF162DJT22R0CT-ND
RES ARRAY 2 RES 22 OHM 0606

RES ARRAY 2 RES 22 OHM 0606

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF162DJT22R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT22R0TR-ND
Resistor Networks, Arrays 738-RAVF162DJT22R0TR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF162DJT22R0DKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers