Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF162DJT100K

Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF162DJT100KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT100KTR-ND
Resistor Networks, Arrays 738-RAVF162DJT100KTR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606 (1616 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF162DJT100KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT100KCT-ND
Resistor Networks, Arrays 738-RAVF162DJT100KCT-ND
RES ARRAY 2 RES 100K OHM 0606

RES ARRAY 2 RES 100K OHM 0606

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF162DJT100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF162DJT100KDKR-ND
Resistor Networks, Arrays 738-RAVF162DJT100KDKR-ND
RES ARRAY 2 RES 100K OHM 0606

RES ARRAY 2 RES 100K OHM 0606

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF162DJT100KTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details