Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF102DJT36R0

Description
36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF102DJT36R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF102DJT36R0TR-ND
Resistor Networks, Arrays 738-RAVF102DJT36R0TR-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF102DJT36R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF102DJT36R0DKR-ND
Resistor Networks, Arrays 738-RAVF102DJT36R0DKR-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF102DJT36R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF102DJT36R0CT-ND
Resistor Networks, Arrays 738-RAVF102DJT36R0CT-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF102DJT36R0TR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers