Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF102DJT33R0

Description
RES ARRAY 2 RES 33 OHM 0404
Request a Quote Datasheet
Description
RES ARRAY 2 RES 33 OHM 0404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 738-RAVF102DJT33R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF102DJT33R0DKR-ND
Resistor Networks, Arrays 738-RAVF102DJT33R0DKR-ND
RES ARRAY 2 RES 33 OHM 0404

RES ARRAY 2 RES 33 OHM 0404

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF102DJT33R0CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF102DJT33R0CT-ND
Resistor Networks, Arrays 738-RAVF102DJT33R0CT-ND
RES ARRAY 2 RES 33 OHM 0404

RES ARRAY 2 RES 33 OHM 0404

Buy Now Datasheet
Resistor Networks, Arrays - 738-RAVF102DJT33R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
738-RAVF102DJT33R0TR-ND
Resistor Networks, Arrays 738-RAVF102DJT33R0TR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

33 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RAVF102DJT33R0DKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers