Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF052DJT22R0

Description
22 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RAVF052DJT22R0-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RAVF052DJT22R0-ND
Resistor Networks, Arrays RAVF052DJT22R0-ND
22 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals

22 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RAVF052DJT22R0-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0302
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers