Stackpole Electronics, Inc. Resistor Networks, Arrays RAVF052DJT100R

Description
100 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RAVF052DJT100R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RAVF052DJT100R-ND
Resistor Networks, Arrays RAVF052DJT100R-ND
100 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals

100 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RAVF052DJT100R-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0302
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers