Stackpole Electronics, Inc. Resistor Networks, Arrays RACF164DJT1M00

Description
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RACF164DJT1M00-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RACF164DJT1M00-ND
Resistor Networks, Arrays RACF164DJT1M00-ND
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RACF164DJT1M00-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers