Stackpole Electronics, Inc. Through Hole Resistors PCFM12JT47R0

Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PCFM12JT47R0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PCFM12JT47R0-ND
Through Hole Resistors PCFM12JT47R0-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - PCFM12JT47R0
888758-PCFM12JT47R0
Through Hole Resistors - PCFM12JT47R0 888758-PCFM12JT47R0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 888758-PCFM12JT47R0 Series: CFM Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: PCFM 1/2 47 5% P, PCFM1/2475%P, PCFM1/2475%P-ND, PCFM1/247JP, PCFM1/247JP-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 888758-PCFM12JT47R0
Series: CFM
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: PCFM 1/2 47 5% P, PCFM1/2475%P, PCFM1/2475%P-ND, PCFM1/247JP, PCFM1/247JP-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number PCFM12JT47R0-ND 888758-PCFM12JT47R0
Product Name Through Hole Resistors Through Hole Resistors - PCFM12JT47R0
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details