75 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial, Radial Bend Flame Retardant Coating, Safety Carbon Film
75 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial, Radial Bend Flame Retardant Coating, Safety Carbon Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-PCF14JT75K0TR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial, Radial Bend |