Stackpole Electronics, Inc. Through Hole Resistors PCF14JT2R70

Description
2.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial, Radial Bend Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial, Radial Bend Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PCF14JT2R70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PCF14JT2R70-ND
Through Hole Resistors PCF14JT2R70-ND
2.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial, Radial Bend Flame Retardant Coating, Safety Carbon Film

2.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial, Radial Bend Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PCF14JT2R70-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial, Radial Bend
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details