Stackpole Electronics, Inc. Through Hole Resistors NWW5JT1K20

Description
1.2 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - NWW5JT1K20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NWW5JT1K20-ND
Through Hole Resistors NWW5JT1K20-ND
1.2 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

1.2 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number NWW5JT1K20-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers