Stackpole Electronics, Inc. Through Hole Resistors NWW5FTR250

Description
250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - NWW5FTR250-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NWW5FTR250-ND
Through Hole Resistors NWW5FTR250-ND
250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number NWW5FTR250-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers