STACKPOLE ELECTRONICS, INC.
NWW3JB100R -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
NWW3JB100R
Description
RES, WW, 3W, 100 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Description
RES, WW, 3W, 100 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-NWW3JB100R-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.1000 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details