Stackpole Electronics, Inc. Chip Resistor - Surface Mount NSM4124FT2R49

Description
2.49 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NSM4124FT2R49-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
NSM4124FT2R49-ND
Chip Resistor - Surface Mount NSM4124FT2R49-ND
2.49 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound

2.49 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number NSM4124FT2R49-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging 4124 J-Lead
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers