Stackpole Electronics, Inc. Through Hole Resistors MR10FBR250

Description
250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Metal Element
Request a Quote Datasheet
Description
250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-MR10FBR250-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-MR10FBR250-ND
Through Hole Resistors 738-MR10FBR250-ND
250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Metal Element

250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MR10FBR250-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details