Stackpole Electronics, Inc. Through Hole Resistors MPR5KB50L0

Description
50 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
50 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPR5KB50L0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPR5KB50L0-ND
Through Hole Resistors MPR5KB50L0-ND
50 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

50 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MPR5KB50L0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details