Stackpole Electronics, Inc. Through Hole Resistors MPR3JBR100

Description
100 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
100 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPR3JBR100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPR3JBR100-ND
Through Hole Resistors MPR3JBR100-ND
100 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MPR3JBR100-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details