Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFM1JTD1K10

Description
1.1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFM1JTD1K10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFM1JTD1K10TR-ND
Chip Resistor - Surface Mount 738-MLFM1JTD1K10TR-ND
1.1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film

1.1 kOhms ±5% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFM1JTD1K10 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MLFM1JTD1K10
Chip Resistor - Surface Mount MLFM1JTD1K10
RES 1.1K OHM 5% 1W MELF 0207

RES 1.1K OHM 5% 1W MELF 0207

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 738-MLFM1JTD1K10TR-ND MLFM1JTD1K10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details