Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFM1FTC1K80

Description
1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFM1FTC1K80TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFM1FTC1K80TR-ND
Chip Resistor - Surface Mount 738-MLFM1FTC1K80TR-ND
1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film

1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFM1FTC1K80 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MLFM1FTC1K80
Chip Resistor - Surface Mount MLFM1FTC1K80
RES 1.8K OHM 1% 1W MELF 0207

RES 1.8K OHM 1% 1W MELF 0207

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 738-MLFM1FTC1K80TR-ND MLFM1FTC1K80
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details