RES, MELF, 0207, 12 OHM, 0.1%, 2
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-MLFM1BTE12R0TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0207 |
| Resistance Range | 12 ohms |